onsemi 5.5V 5pF 200mW MSOP TVS Protection Diode PACDN006MR

Description
6-Ch TVS Diode Array, 5.5V, 5pF, Unidirectional, MSOP, 200mW Product overview: PACDN006MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 5pF, 200mW, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 5pF, 200mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PACDN006MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch TVS Diode Array, 5.5V, 5pF, Unidirectional, MSOP, 200mW Product overview: PACDN006MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 5pF, 200mW, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 5pF, 200mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PACDN006MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 5pF 200mW MSOP TVS Protection Diode
144-PACDN006MR
5.5V 5pF 200mW MSOP TVS Protection Diode 144-PACDN006MR
6-Ch TVS Diode Array, 5.5V, 5pF, Unidirectional, MSOP, 200mW Product overview: PACDN006MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 5pF, 200mW, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 5pF, 200mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PACDN006MR can be used for catalog matching and distributor lookup.

6-Ch TVS Diode Array, 5.5V, 5pF, Unidirectional, MSOP, 200mW Product overview: PACDN006MR from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5.5V, 5pF, 200mW, MSOP. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5.5V, 5pF, 200mW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PACDN006MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - PACDN006MROSTR-ND - DigiKey
Thief River Falls, MN, United States
Clamp Ipp Tvs Diode Surface Mount 8-MSOP

Clamp Ipp Tvs Diode Surface Mount 8-MSOP

Buy Now Datasheet
Diode, Esd Protection, 5.5V, Msop-8; Clamping Voltage Vc Max Onsemi - 81Y7097 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 5.5V, Msop-8; Clamping Voltage Vc Max Onsemi
81Y7097
Diode, Esd Protection, 5.5V, Msop-8; Clamping Voltage Vc Max Onsemi 81Y7097
DIODE, ESD PROTECTION, 5.5V, MSOP-8; Clamping Voltage Vc Max:-; Diode Case Style:MSOP; No. of Pins:8Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:PACDN Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 5.5V, MSOP-8; Clamping Voltage Vc Max:-; Diode Case Style:MSOP; No. of Pins:8Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:PACDN Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - PACDN006MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PACDN006MR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes PACDN006MR
TVS DIODE 5.5VWM 8-MSOP

TVS DIODE 5.5VWM 8-MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-PACDN006MR PACDN006MROSTR-ND 81Y7097 PACDN006MR
Product Name 5.5V 5pF 200mW MSOP TVS Protection Diode TVS Diodes Diode, Esd Protection, 5.5V, Msop-8; Clamping Voltage Vc Max Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data