DIODES Incorporated Single Zener Diodes PD3Z284C10-7

Description
Zener Diode 10V 500mW ±6% Surface Mount PowerDI™ 323
Request a Quote Datasheet
Description
Zener Diode 10V 500mW ±6% Surface Mount PowerDI™ 323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-PD3Z284C10-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C10-7TR-ND
Single Zener Diodes 31-PD3Z284C10-7TR-ND
Zener Diode 10V 500mW ±6% Surface Mount PowerDI™ 323

Zener Diode 10V 500mW ±6% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C10-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C10-7CT-ND
Single Zener Diodes 31-PD3Z284C10-7CT-ND
Zener Diode 10V 500mW ±6% Surface Mount PowerDI™ 323

Zener Diode 10V 500mW ±6% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C10-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C10-7DKR-ND
Single Zener Diodes 31-PD3Z284C10-7DKR-ND
Zener Diode 10V 500mW ±6% Surface Mount PowerDI™ 323

Zener Diode 10V 500mW ±6% Surface Mount PowerDI™ 323

Buy Now Datasheet
Diodes - Zener - Single - PD3Z284C10-7 - 026611-PD3Z284C10-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C10-7
026611-PD3Z284C10-7
Diodes - Zener - Single - PD3Z284C10-7 026611-PD3Z284C10-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026611-PD3Z284C10-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026611-PD3Z284C10-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
10V 500MW Zener Diode - 287-PD3Z284C10-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 500MW Zener Diode
287-PD3Z284C10-7
10V 500MW Zener Diode 287-PD3Z284C10-7
DIODE ZENER 10V 500MW POWERDI323 Product overview: PD3Z284C10-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C10-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 500MW POWERDI323 Product overview: PD3Z284C10-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C10-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C10-7
Zener Diodes PD3Z284C10-7
Zener Diodes 500MW 10V

Zener Diodes 500MW 10V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C10-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C10-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C10-7
DIODE ZENER 10V 500MW POWERDI323

DIODE ZENER 10V 500MW POWERDI323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-PD3Z284C10-7TR-ND 026611-PD3Z284C10-7 287-PD3Z284C10-7 PD3Z284C10-7 PD3Z284C10-7
Product Name Single Zener Diodes Diodes - Zener - Single - PD3Z284C10-7 10V 500MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package PowerDI 323 Tape & Reel (TR) PowerDI 323-2 PowerDITM 323
VZ 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1826999P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4469US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B9V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers