DIODES Incorporated 15V 500MW Zener Diode PD3Z284C15-7

Description
DIODE ZENER 15V 500MW POWERDI323 Product overview: PD3Z284C15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C15-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 500MW POWERDI323 Product overview: PD3Z284C15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C15-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 500MW Zener Diode - 287-PD3Z284C15-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 500MW Zener Diode
287-PD3Z284C15-7
15V 500MW Zener Diode 287-PD3Z284C15-7
DIODE ZENER 15V 500MW POWERDI323 Product overview: PD3Z284C15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C15-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 500MW POWERDI323 Product overview: PD3Z284C15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C15-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PD3Z284C15-7 - 026614-PD3Z284C15-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C15-7
026614-PD3Z284C15-7
Diodes - Zener - Single - PD3Z284C15-7 026614-PD3Z284C15-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026614-PD3Z284C15-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 026614-PD3Z284C15-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - PD3Z284C15-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C15-7DITR-ND
Single Zener Diodes PD3Z284C15-7DITR-ND
Zener Diode 15V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 15V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C15-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C15-7DIDKR-ND
Single Zener Diodes PD3Z284C15-7DIDKR-ND
Zener Diode 15V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 15V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Zener Diodes - PD3Z284C15-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C15-7DICT-ND
Single Zener Diodes PD3Z284C15-7DICT-ND
Zener Diode 15V 500mW ±5% Surface Mount PowerDI™ 323

Zener Diode 15V 500mW ±5% Surface Mount PowerDI™ 323

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C15-7
Zener Diodes PD3Z284C15-7
Zener Diodes 15V 500mW

Zener Diodes 15V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C15-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C15-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C15-7
DIODE ZENER 15V 500MW POWERDI323

DIODE ZENER 15V 500MW POWERDI323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-PD3Z284C15-7 026614-PD3Z284C15-7 PD3Z284C15-7DITR-ND PD3Z284C15-7 PD3Z284C15-7
Product Name 15V 500MW Zener Diode Diodes - Zener - Single - PD3Z284C15-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) PowerDI 323 PowerDI 323 PowerDITM 323
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data