Diode Schottky 60V 5A Surface Mount PowerDI™ 5
Diode Schottky 60V 5A Surface Mount PowerDI™ 5
Diode Schottky 60V 5A Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 026641-PDS560-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 670mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: -65°C to 150°C
Family Name: PDS560
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS5P6-E3/87A; SS5P6-M3/86A; SS5P6-M3/87A;
Introduction Date: February 11, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 60V 5A POWERDI5 Product overview: PDS560-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS560-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
DIODE SCHOTTKY 60V 5A POWERDI5
DIODE SCHOTTKY 60V 5A POWERDI5
SCHOTTKY DIODE, 5A, 60V, PowerDI-5; Repetitive Peak Reverse Voltage:60V; Average Forward Current:5A; Diode Configuration:Single
60V 670mV@5A 5A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | PDS560DITR-ND | 026641-PDS560-13 | 280-PDS560-13 | PDS560-13 | PDS560-13 | PDS560-13 | 25R4907 | PDS560-13 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - PDS560-13 | Schottky 60V 5A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diode, 5A, 60V, Powerdi-5; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 5 | Tape & Reel (TR) | POWERDI-5 | PowerDI™ 5 | SMD | |||
| VF | 0.6700 volts | 0.6700 volts | 0.6700 volts | 0.6700 volts | 0.6700 volts |