DIODE GEN PURP 200V 6A POWERDI5 Product overview: PDU620-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDU620-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087244-PDU620-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 940mV @ 6A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Family Name: PDU620
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): UH6PD-M3/87A; TPUH6D S1G; UH6PD-M3/86A; TPUH6DHS2G;
Introduction Date: June 28, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Diode Standard 200V 6A Surface Mount PowerDI™ 5
Diode Standard 200V 6A Surface Mount PowerDI™ 5
Diode Standard 200V 6A Surface Mount PowerDI™ 5
DIODE GEN PURP 200V 6A POWERDI5
DIODE GEN PURP 200V 6A POWERDI5
Rectifiers RECTIFIER ULTRAFAST PWRDI 5 6.0A 200V
SCHOTTKY DIODE, 6A, 200V, PowerDI-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-PDU620-13 | 1087244-PDU620-13 | PDU620DIDKR-ND | PDU620-13 | PDU620-13 | PDU620-13 | 25R4913 |
| Product Name | 200V 6A Diode and Rectifier | Diodes, Rectifiers - Single - PDU620-13 | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Schottky Diode, 6A, 200V, Powerdi-5; Repetitive Peak Reverse Voltage Diodes Inc. |
| Package | Tape & Reel (TR) | PowerDI™ 5 | PowerDI 5 | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard | ||||||
| VF | 0.9400 volts | 0.9400 volts | 0.9400 volts | 0.9400 volts |