Diode Schottky 40V 1A Surface Mount PowerDI™ 323
Diode Schottky 40V 1A Surface Mount PowerDI™ 323
Diode Schottky 40V 1A Surface Mount PowerDI™ 323
DIODE SCHOTTKY 40V 1A PWRDI323 Product overview: PD3S140-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S140-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 061334-PD3S140-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 40V
Capacitance @ Vr, F: 32pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: PD3S140
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS14MHRSG; SS14M; RB160VA-40FHTR;
Introduction Date: July 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 40V 1A PWRDI323
Schottky Diodes & Rectifiers 1.0A 40V
SCHOTTKY RECTIFIER, 1A, 40V, POWERDI 323; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
40V 550mV@1A 1A Power-DI-323 Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 40V 1A PWRDI323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | PD3S140DIDKR-ND | 280-PD3S140-7 | 061334-PD3S140-7 | PD3S140-7 | PD3S140-7 | 82Y7142 | PD3S140-7 | PD3S140-7 |
| Product Name | Single Diodes | Schottky 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - PD3S140-7 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 1A, 40V, Powerdi 323; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Single Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Tape & Reel (TR) | PowerDI 323 | POWERDI-323 | PowerDI 323 | PowerDI™ 323 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |