DIODES Incorporated 1KV 6A Diode and Rectifier PBPC807

Description
BRIDGE RECT 1PHASE 1KV 6A PBPC-8 Product overview: PBPC807 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PBPC807 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 6A PBPC-8 Product overview: PBPC807 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PBPC807 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 6A Diode and Rectifier - 299-PBPC807 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 6A Diode and Rectifier
299-PBPC807
1KV 6A Diode and Rectifier 299-PBPC807
BRIDGE RECT 1PHASE 1KV 6A PBPC-8 Product overview: PBPC807 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PBPC807 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 6A PBPC-8 Product overview: PBPC807 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PBPC807 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - PBPC807-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
PBPC807-ND
Bridge Rectifiers PBPC807-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole PBPC-8

Bridge Rectifier Single Phase Standard 1kV Through Hole PBPC-8

Buy Now Datasheet
Bridge Rectifiers - PBPC807 - 061140-PBPC807 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - PBPC807
061140-PBPC807
Bridge Rectifiers - PBPC807 061140-PBPC807
Manufacturer: Diodes Incorporated Win Source Part Number: 061140-PBPC807 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 125°C (TJ) Case / Package: PBPC-8 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 061140-PBPC807
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 4A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 125°C (TJ)
Case / Package: PBPC-8
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - PBPC807 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
PBPC807
Discrete Semiconductor Products - Diodes - Bridge Rectifiers PBPC807
BRIDGE RECT 1PHASE 1KV 6A PBPC-8

BRIDGE RECT 1PHASE 1KV 6A PBPC-8

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 299-PBPC807 PBPC807-ND 061140-PBPC807 PBPC807
Product Name 1KV 6A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - PBPC807 Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Box 4-Square, PBPC-8
RoHS Compliant RoHS
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467012 - RS Components, Ltd.
Specs
Package X3-TSN1616-2
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: TS865C12R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 120 volts
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details