DIODES Incorporated Single Diodes PD3S130H-7

Description
Diode Schottky 30V 1A Surface Mount PowerDI™ 323
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount PowerDI™ 323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - PD3S130HDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S130HDITR-ND
Single Diodes PD3S130HDITR-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S130HDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S130HDIDKR-ND
Single Diodes PD3S130HDIDKR-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S130HDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S130HDICT-ND
Single Diodes PD3S130HDICT-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Diodes, Rectifiers - Single - PD3S130H-7 - 026606-PD3S130H-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PD3S130H-7
026606-PD3S130H-7
Diodes, Rectifiers - Single - PD3S130H-7 026606-PD3S130H-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026606-PD3S130H-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 30V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026606-PD3S130H-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 470mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-PD3S130H-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-PD3S130H-7
Schottky 30V 1A Diode and Rectifier 280-PD3S130H-7
DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130H-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130H-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130H-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130H-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PD3S130H-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD3S130H-7
Discrete Semiconductor Products - Diodes - Rectifiers PD3S130H-7
DIODE SCHOTTKY 30V 1A PWRDI323

DIODE SCHOTTKY 30V 1A PWRDI323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number PD3S130HDITR-ND 026606-PD3S130H-7 280-PD3S130H-7 PD3S130H-7
Product Name Single Diodes Diodes, Rectifiers - Single - PD3S130H-7 Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

40V 120MA SOT23 Diode and Rectifier - 286-BAS4005E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
9 suppliers
Schottky barrier diode - 1PS74SB23-QZ - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 30 amps
VRRM 100 volts
View Details
Specs
Life Cycle Stage Active
VF 1.55 volts
View Details