For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
12.1V Clamp 50.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 7.02VWM 12.1VC DO214AA
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ8.2CA | P6SMBJ8.2CALFTR-ND | P6SMBJ8.2CA |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ8.2CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 7.02 volts | ||
| VBR | 7.79 to 8.61 volts | 7.79 volts | 7.79 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |