Diode 1.6KV 200A 3-Pin Product overview: PD200KN16 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 200A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD200KN16 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Standard 1600V 200A Chassis Mount Module
Win Source Part Number: 1189107-PD200KN16
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 105
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1600 V
Voltage - Forward (Vf) (Max) @ If: 1.53 V @ 600 A
Current - Reverse Leakage @ Vr: 20 mA @ 1600 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200A
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: KYOCERA AVX
Other Names: 478-PD200KN16,1253-P
DIODE MODULE GP 1.6KV 200A
DIODE MODULE PHASE LEG D+D 1.6KV
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diodes |
| Product Number | 280-PD200KN16 | 478-PD200KN16-ND | 1189107-PD200KN16 | PD200KN16 | PD200KN16 |
| Product Name | 1.6KV 200A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package | Module | Module | |||
| Diode Type | Standard | ||||
| VF | 1.53 volts | 1.53 volts | 1.53 volts |