DIODES Incorporated 2.4V Zener Diode PD3Z284C2V4-7

Description
DIODE ZENER 2.4V POWERDI323 Product overview: PD3Z284C2V4-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C2V4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.4V POWERDI323 Product overview: PD3Z284C2V4-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C2V4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4V Zener Diode - 287-PD3Z284C2V4-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V Zener Diode
287-PD3Z284C2V4-7
2.4V Zener Diode 287-PD3Z284C2V4-7
DIODE ZENER 2.4V POWERDI323 Product overview: PD3Z284C2V4-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C2V4-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V POWERDI323 Product overview: PD3Z284C2V4-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C2V4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - PD3Z284C2V4-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C2V4-7-ND
Single Zener Diodes PD3Z284C2V4-7-ND
Zener Diode 2.4V 500mW ±8.33% Surface Mount PowerDI™ 323

Zener Diode 2.4V 500mW ±8.33% Surface Mount PowerDI™ 323

Buy Now Datasheet
Diodes - Zener - Single - PD3Z284C2V4-7 - 026619-PD3Z284C2V4-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C2V4-7
026619-PD3Z284C2V4-7
Diodes - Zener - Single - PD3Z284C2V4-7 026619-PD3Z284C2V4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026619-PD3Z284C2V4-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±8% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026619-PD3Z284C2V4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±8%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C2V4-7
Zener Diodes PD3Z284C2V4-7
Zener Diodes 2.4V 500mW

Zener Diodes 2.4V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C2V4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C2V4-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C2V4-7
DIODE ZENER 2.4V POWERDI323

DIODE ZENER 2.4V POWERDI323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PD3Z284C2V4-7 PD3Z284C2V4-7-ND 026619-PD3Z284C2V4-7 PD3Z284C2V4-7 PD3Z284C2V4-7
Product Name 2.4V Zener Diode Single Zener Diodes Diodes - Zener - Single - PD3Z284C2V4-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) PowerDI 323 PowerDI 323 PowerDITM 323
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data