Manufacturer: Diodes Incorporated
Win Source Part Number: 026635-PDS3100-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 760mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 100V 3A POWERDI5 Product overview: PDS3100-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3100-13 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 3A Surface Mount PowerDI™ 5
Diode Schottky 100V 3A Surface Mount PowerDI™ 5
Diode Schottky 100V 3A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 100V 3A POWERDI5
DIODE SCHOTTKY 100V 3A POWERDI5
SCHOTTKY RECTIFIER, 3A, 100V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single
100V 760mV@3A 3A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 3.0A 100V LFF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 026635-PDS3100-13 | 280-PDS3100-13 | PDS3100DICT-ND | PDS3100-13 | PDS3100-13 | 99AC4189 | PDS3100-13 | PDS3100-13 |
| Product Name | Diodes, Rectifiers - Single - PDS3100-13 | Schottky 100V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 3A, 100V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 5 | Tape & Reel (TR) | PowerDI™ 5 | PowerDI 5 | POWERDIP-5 | |||
| VF | 0.7600 volts | 0.7600 volts | 0.7600 volts | 0.7600 volts | 0.7600 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |