93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P6SMBJ58A_R1_00001TR-ND | P6SMBJ58A_R1_00001 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 93.6 volts | 93.6 volts |