DIODE SCHOTTKY 30V 2A PWRDI323 Product overview: PD3S230H-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S230H-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 026609-PD3S230H-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NSR20F30NXT5G; SDM2U30CSP-7B; SDM2U30CSP-7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 2A Surface Mount PowerDI™ 323
Diode Schottky 30V 2A Surface Mount PowerDI™ 323
Diode Schottky 30V 2A Surface Mount PowerDI™ 323
Schottky Diodes & Rectifiers 2.0A 30V
SCHOTTKY RECTIFIER, 2A, 30V, POWERDI 323; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 30V 2A PWRDI323
DIODE SCHOTTKY 30V 2A PWRDI323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-PD3S230H-7 | 026609-PD3S230H-7 | PD3S230HDICT-ND | PD3S230H-7 | 82Y7143 | PD3S230H-7 | PD3S230H-7 |
| Product Name | Schottky 30V 2A Diode and Rectifier | Diodes, Rectifiers - Single - PD3S230H-7 | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rectifier, 2A, 30V, Powerdi 323; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | PowerDI 323 | POWERDI-323 | PowerDI 323 | PowerDI™ 323 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Active | Active |