Bridge Rectifier Single Phase Standard 600V Through Hole PB-6
Features:
BRIDGE RECT 1PHASE 600V 6A PB-6
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | PB66-BPMS-ND | 70055716 | PB66-BP | PB66-BP |
| Product Name | Bridge Rectifiers | 6A 600V SINGLE PHASE BRIDGE RECTIFIER, PB-6, BULK | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | ||
| Package | 4-Square, PB-6 | PB-6 | PB-6 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) | -55 to 150 C (-67 to 302 F) | |
| IFSM | 150 amps |