Bridge Rectifier Diode, 1 Phase, 4.2A, 1000V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB3510-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.2A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB3510-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ PB
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791377-PB3510-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, PB
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Family Name: PB3510
Categories: Discrete Semiconductor Products
Manufacturer Package: isoCINK+ PB
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A
Alternative Parts (Cross-Reference): CBR4MF-L100; PE100; CBR4F-L100; KBU407;
Introduction Date: September 25, 2009
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1P 1KV 35A PB
Bridge Rectifiers 35A,1KV Enhanced Power Bridge
BRIDGE RECT 1P 1KV 35A PB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-PB3510-E3/45 | PB3510-E3/45GI-ND | 791377-PB3510-E3/45 | PB3510-E3/45 | PB3510-E3/45 | PB3510-E3/45 |
| Product Name | 4.2A 1000V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - PB3510-E3/45 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Rail/Tube | 4-SIP, PB | SIP-4 | |||
| RoHS Compliant | RoHS | |||||
| IO | 35 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |