DIODES Incorporated Single Diodes PD3S130L-7

Description
Diode Schottky 30V 1A Surface Mount PowerDI™ 323
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount PowerDI™ 323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - PD3S130LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S130LDIDKR-ND
Single Diodes PD3S130LDIDKR-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S130LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S130LDITR-ND
Single Diodes PD3S130LDITR-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S130LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S130LDICT-ND
Single Diodes PD3S130LDICT-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Diodes, Rectifiers - Single - PD3S130L-7 - 026607-PD3S130L-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PD3S130L-7
026607-PD3S130L-7
Diodes, Rectifiers - Single - PD3S130L-7 026607-PD3S130L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026607-PD3S130L-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 125°C Family Name: PD3S130L Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 323 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MA21D3400L; MA21D380GL; MA21D38; Introduction Date: August 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026607-PD3S130L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Family Name: PD3S130L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MA21D3400L; MA21D380GL; MA21D38;
Introduction Date: August 11, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-PD3S130L-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-PD3S130L-7
Schottky 30V 1A Diode and Rectifier 280-PD3S130L-7
DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130L-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PD3S130L-7
Schottky Diodes & Rectifiers PD3S130L-7
Schottky Diodes & Rectifiers 1.0A PowerDI 323 30V 21VR 22A IFSM

Schottky Diodes & Rectifiers 1.0A PowerDI 323 30V 21VR 22A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PD3S130L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD3S130L-7
Discrete Semiconductor Products - Diodes - Rectifiers PD3S130L-7
DIODE SCHOTTKY 30V 1A PWRDI323

DIODE SCHOTTKY 30V 1A PWRDI323

Supplier's Site
Single Diodes - PD3S130L-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PD3S130L-7
Single Diodes PD3S130L-7
DIODE SCHOTTKY 30V 1A PWRDI323

DIODE SCHOTTKY 30V 1A PWRDI323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number PD3S130LDIDKR-ND 026607-PD3S130L-7 280-PD3S130L-7 PD3S130L-7 PD3S130L-7 PD3S130L-7
Product Name Single Diodes Diodes, Rectifiers - Single - PD3S130L-7 Schottky 30V 1A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data