Diode Schottky 35V 8A Surface Mount PowerDI™ 5
Diode Schottky 35V 8A Surface Mount PowerDI™ 5
Diode Schottky 35V 8A Surface Mount PowerDI™ 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 026643-PDS835L-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 8A
Current - Reverse Leakage @ Vr: 1.4mA @ 35V
Operating Temperature - Junction: -65°C to 125°C
Family Name: PDS835L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS8P3LHM3/86A; SS8P3L-E3/87A; SS10P4-E3/86A; SS8P3LHM3_A/I;
Introduction Date: January 28, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 35V 8A POWERDI5 Product overview: PDS835L-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS835L-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 8.0A 35V LFF
DIODE SCHOTTKY 35V 8A POWERDI5
DIODE SCHOTTKY 35V 8A POWERDI5
35V 510mV@8A 8A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER, 8A, 35V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):8A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | PDS835LDIDKR-ND | 026643-PDS835L-13 | 280-PDS835L-13 | PDS835L-13 | PDS835L-13 | PDS835L-13 | PDS835L-13 | 99AC4191 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - PDS835L-13 | Schottky 35V 8A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier, 8A, 35V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | |||||
| Life Cycle Stage | Active | Active | ||||||
| Package | PowerDI 5 | Tape & Reel (TR) | POWERDI-5 | PowerDI™ 5 | PowerDI 5 | |||
| VF | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.5100 volts | 0.5100 volts |