Vishay Precision Group Bridge Rectifiers - PB5010-E3/45 PB5010-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 1086337-PB5010-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 22.5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: isoCINK+ PB Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1086337-PB5010-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 22.5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: isoCINK+ PB Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - PB5010-E3/45 - 1086337-PB5010-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - PB5010-E3/45
1086337-PB5010-E3/45
Bridge Rectifiers - PB5010-E3/45 1086337-PB5010-E3/45
Manufacturer: Vishay Win Source Part Number: 1086337-PB5010-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 4.5A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 22.5A Current - Reverse Leakage @ Vr: 10μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: isoCINK+ PB Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1086337-PB5010-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4.5A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 22.5A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: isoCINK+ PB
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bridge Rectifiers - PB5010-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
PB5010-E3/45GI-ND
Bridge Rectifiers PB5010-E3/45GI-ND
Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ PB

Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ PB

Buy Now Datasheet
Through-Hole 4.5A 1kV Diode and Rectifier - 299-PB5010-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4.5A 1kV Diode and Rectifier
299-PB5010-E3/45
Through-Hole 4.5A 1kV Diode and Rectifier 299-PB5010-E3/45
4.5A 1kV Bridge Rectifier Diode, SIP, Through Hole Product overview: PB5010-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 4.5A, 1kV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB5010-E3/45 can be used for catalog matching and distributor lookup.

4.5A 1kV Bridge Rectifier Diode, SIP, Through Hole Product overview: PB5010-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4.5A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 4.5A, 1kV, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB5010-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 1807007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1807007
Bridge Rectifiers 1807007
Vishay PB5010-E3/45 Bridge Rectifier

Vishay PB5010-E3/45 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 1807160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1807160
Bridge Rectifiers 1807160
Vishay PB5010-E3/45 Bridge Rectifier

Vishay PB5010-E3/45 Bridge Rectifier

Supplier's Site
Bridge Rectifiers - 1807160P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1807160P
Bridge Rectifiers 1807160P
Vishay PB5010-E3/45 Bridge Rectifier

Vishay PB5010-E3/45 Bridge Rectifier

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
PB5010-E3/45
Bridge Rectifiers PB5010-E3/45
Bridge Rectifiers 50A,1KV Enhanced Power Bridge

Bridge Rectifiers 50A,1KV Enhanced Power Bridge

Buy Now Datasheet
Diodes >> Bridge Rectifiers - PB5010-E3/45 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Bridge Rectifiers
PB5010-E3/45
Diodes >> Bridge Rectifiers PB5010-E3/45
450A 1.1V@22.5A 45A 1kV SIP-4 Bridge Rectifiers ROHS

450A 1.1V@22.5A 45A 1kV SIP-4 Bridge Rectifiers ROHS

Supplier's Site Datasheet
Bridge Rectifiers - PB5010-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
PB5010-E3/45
Bridge Rectifiers PB5010-E3/45
BRIDGE RECT 1P 1KV 4.5A PB

BRIDGE RECT 1P 1KV 4.5A PB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - PB5010-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
PB5010-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers PB5010-E3/45
BRIDGE RECT 1P 1KV 4.5A PB

BRIDGE RECT 1P 1KV 4.5A PB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers
Product Number 1086337-PB5010-E3/45 PB5010-E3/45GI-ND 299-PB5010-E3/45 1807007 1807160P PB5010-E3/45 PB5010-E3/45 PB5010-E3/45 PB5010-E3/45
Product Name Bridge Rectifiers - PB5010-E3/45 Bridge Rectifiers Through-Hole 4.5A 1kV Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers Diodes >> Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts
IR 0.0100 mA 0.0100 mA 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge Bridge Bridge Bridge
Unlock Full Specs
to access all available technical data