DIODE SCHOTTKY 35V 8A POWERDI5 Product overview: PDS835L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS835L-7 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 35V 8A POWERDI 5
Diode Schottky 35V 8A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 35V 8A POWERDI 5
Manufacturer: Diodes Incorporated
Win Source Part Number: 805342-PDS835L-7
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: PowerDI 5
Manufacturer Package: PowerDI 5
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 510mV at 8A
Current - Reverse Leakage at Vr: 1.4mA at 35V
DIODE SCHOTTKY 35V 8A POWERDI5
Schottky Diodes & Rectifiers Schottky Rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-PDS835L-7 | 31-PDS835L-7CT-ND | 805342-PDS835L-7 | PDS835L-7 | PDS835L-7 |
| Product Name | Schottky 35V 8A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - PDS835L-7 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | PowerDI5-3 |