For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
108.15V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS SMB 75V 600W BIDIR
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ75C | P6SMBJ75C-ND | P6SMBJ75C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ75C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 60.7 volts | ||
| VBR | 67.55 to 82.56 volts | 67.55 volts | 67.55 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |