DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
258
259
260
261
262
263
264
265
266
267
268
269
270
280
290
300
310
320
330
350
400
417
| Product Name | Notes |
|---|---|
| 53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.9V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 53.9V Clamp 11.2A Ipp Tvs Diode Surface Mount SMB | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 53.9V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB | |
| 53.9V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 548V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 548V Clamp 1.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 548V Clamp 1.1A Ipp Tvs Diode Surface Mount SMB | |
| 56.6V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 575.4V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Surface Mount SMB | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 59.3V Clamp 10.3A Ipp Tvs Diode Surface Mount SMB | |
| 59.3V Clamp 10.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 59.3V Clamp 11.1A Ipp Tvs Diode Surface Mount SMB | |
| 602V Clamp 1.04A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 602V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 602V Clamp 1A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 602V Clamp 1A Ipp Tvs Diode Surface Mount SMB | |
| 62.27V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 632.1V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Surface Mount SMB | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 64.8V Clamp 9.4A Ipp Tvs Diode Surface Mount SMB | |
| 64.8V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 658V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 658V Clamp 900mA Ipp Tvs Diode Surface Mount SMB | |
| 658V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 658V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 68.04V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 690.9V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 698V Clamp 860mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 698V Clamp 860mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 698V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 698V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 698V Clamp 900mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 698V Clamp 900mA Ipp Tvs Diode Surface Mount SMB | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Surface Mount SMB | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 70.1V Clamp 8.7A Ipp Tvs Diode Surface Mount SMB | |
| 70.1V Clamp 8.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 725V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 725V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 73.61V Clamp 8.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 732.9V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 740V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 740V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 740V Clamp 800mA Ipp Tvs Diode Surface Mount SMB | |
| 740V Clamp 810mA Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 740V Clamp 810mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 760V Clamp 800mA Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 761.25V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 777V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 77V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 77V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 77V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 77V Clamp 7.8A Ipp Tvs Diode Surface Mount SMB | |
| 77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 77V Clamp 7.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 77V Clamp 7.9A Ipp Tvs Diode Surface Mount SMB | |
| 77V Clamp 8.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB) | |
| 798V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| 80.85V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ) | |
| TVS DIODE 31.6VWM 56.4V DO214AA | |
| TVS DIODE 33.3VWM 53.9V DO214AA | |
| TVS DIODE 33.3VWM 53.9VC SMB | |
| TVS DIODE 34.8VWM 61.9V DO214AA | |
| TVS DIODE 342VWM 548VC DO214AA | |
| TVS DIODE 342VWM 548VC SMB | |
| TVS DIODE 36.8VWM 59.3V DO214AA | |
| TVS DIODE 376VWM 602VC DO214AA | |
| TVS DIODE 38.1VWM 67.8V DO214AA | |
| TVS DIODE 40.2VWM 64.8V DO214AA | |
| TVS DIODE 40.2VWM 64.8VC SMB | |
| TVS DIODE 408VWM 658VC DO214AA | |
| TVS DIODE 408VWM 658VC SMB | |
| TVS DIODE 41.3VWM 73.5V DO214AA | |
| TVS DIODE 43.6VWM 70.1V DO214AA | |
| TVS DIODE 434VWM 698VC DO214AA | |
| TVS DIODE 45.4VWM 80.5V DO214AA | |
| TVS DIODE 450VWM 725VC DO214AA | |
| TVS DIODE 459VWM 740VC DO214AA | |
| TVS DIODE 467VWM 760VC DO214AA | |
| TVS DIODE 47.8VWM 77VC DO214AA | |
| TVS DIODE 477VWM 729VC DO214AA | |
| TVS DIODE 495VWM 760VC DO214AA | |
| TVS SURF MT DO214AA T&R | |
| TVS ZENER BIDIR 600W 43V SMB | |
| TVS ZENER UNIDIR 600W 39V SMB | |
| TVS ZENER UNIDIR 600W 43V SMB | |
| TVS ZENER UNIDIR 600W 51V SMB | |
| TVS, BI-DIR, 600W, 408V, DO-214A |
| << Prev | Next >> |