DIODES Incorporated Single Zener Diodes PD3Z284C18-7

Description
DIODE ZENER 18V 500MW POWERDI323
Request a Quote Datasheet
Description
DIODE ZENER 18V 500MW POWERDI323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-PD3Z284C18-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C18-7DKR-ND
Single Zener Diodes 31-PD3Z284C18-7DKR-ND
DIODE ZENER 18V 500MW POWERDI323

DIODE ZENER 18V 500MW POWERDI323

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C18-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C18-7CT-ND
Single Zener Diodes 31-PD3Z284C18-7CT-ND
DIODE ZENER 18V 500MW POWERDI323

DIODE ZENER 18V 500MW POWERDI323

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C18-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C18-7TR-ND
Single Zener Diodes 31-PD3Z284C18-7TR-ND
Zener Diode 18V 500mW ±6% Surface Mount PowerDI™ 323

Zener Diode 18V 500mW ±6% Surface Mount PowerDI™ 323

Buy Now Datasheet
18V 500MW Zener Diode - 287-PD3Z284C18-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 500MW Zener Diode
287-PD3Z284C18-7
18V 500MW Zener Diode 287-PD3Z284C18-7
DIODE ZENER 18V 500MW POWERDI323 Product overview: PD3Z284C18-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C18-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 500MW POWERDI323 Product overview: PD3Z284C18-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C18-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PD3Z284C18-7 - 026616-PD3Z284C18-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C18-7
026616-PD3Z284C18-7
Diodes - Zener - Single - PD3Z284C18-7 026616-PD3Z284C18-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026616-PD3Z284C18-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 026616-PD3Z284C18-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C18-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C18-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C18-7
DIODE ZENER 18V 500MW POWERDI323

DIODE ZENER 18V 500MW POWERDI323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C18-7
Zener Diodes PD3Z284C18-7
Zener Diodes 18V 500mW

Zener Diodes 18V 500mW

Buy Now Datasheet
Single Zener Diodes - PD3Z284C18-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PD3Z284C18-7
Single Zener Diodes PD3Z284C18-7
DIODE ZENER 18V 500MW POWERDI323

DIODE ZENER 18V 500MW POWERDI323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-PD3Z284C18-7DKR-ND 287-PD3Z284C18-7 026616-PD3Z284C18-7 PD3Z284C18-7 PD3Z284C18-7 PD3Z284C18-7
Product Name Single Zener Diodes 18V 500MW Zener Diode Diodes - Zener - Single - PD3Z284C18-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) PowerDI 323 PowerDITM 323 PowerDI 323-2 PowerDI™ 323
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B10,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1658870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details