TVS DIODE 85VWM 137VC DO214AA
TVS DIODE 85VWM 137VC DO214AA
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB/DO-214AA
TVS SMB 85V 600W UNIDIR
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P6SMBJ85ACT-ND | P6SMBJ85A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB/DO-214AA |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 137 volts | 137 volts |