DIODE GP 80V 250MA POWERDI323 Product overview: PD3SD2580-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3SD2580-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 105106-PD3SD2580-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 2.3pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Diode Standard 80V 250mA (DC) Surface Mount PowerDI™ 323
Diode Standard 80V 250mA (DC) Surface Mount PowerDI™ 323
Diode Standard 80V 250mA (DC) Surface Mount PowerDI™ 323
DIODE GP 80V 250MA POWERDI323
DIODE GP 80V 250MA POWERDI323
Schottky Diodes & Rectifiers 80V 250mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 280-PD3SD2580-7 | 105106-PD3SD2580-7 | PD3SD2580DICT-ND | PD3SD2580-7 | PD3SD2580-7 | PD3SD2580-7 |
| Product Name | 80V 250MA Diode and Rectifier | Diodes, Rectifiers - Single - PD3SD2580-7 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | POWERDI-323 | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |