DIODES Incorporated Single Zener Diodes PD3Z284C33-7

Description
Zener Diode
Request a Quote Datasheet
Description
Zener Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - PD3Z284C33DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C33DITR-ND
Single Zener Diodes PD3Z284C33DITR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - PD3Z284C33DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
PD3Z284C33DICT-ND
Single Zener Diodes PD3Z284C33DICT-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C33-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C33-7TR-ND
Single Zener Diodes 31-PD3Z284C33-7TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Diodes - Zener - Single - PD3Z284C33-7 - 026621-PD3Z284C33-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C33-7
026621-PD3Z284C33-7
Diodes - Zener - Single - PD3Z284C33-7 026621-PD3Z284C33-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026621-PD3Z284C33-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 23.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026621-PD3Z284C33-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 23.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
33V 500MW Zener Diode - 287-PD3Z284C33-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 500MW Zener Diode
287-PD3Z284C33-7
33V 500MW Zener Diode 287-PD3Z284C33-7
DIODE ZENER 33V 500MW POWERDI323 Product overview: PD3Z284C33-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C33-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 500MW POWERDI323 Product overview: PD3Z284C33-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C33-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C33-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C33-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C33-7
DIODE ZENER 33V 500MW POWERDI323

DIODE ZENER 33V 500MW POWERDI323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C33-7
Zener Diodes PD3Z284C33-7
Zener Diodes 33V 500mW

Zener Diodes 33V 500mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number PD3Z284C33DITR-ND 026621-PD3Z284C33-7 287-PD3Z284C33-7 PD3Z284C33-7 PD3Z284C33-7
Product Name Single Zener Diodes Diodes - Zener - Single - PD3Z284C33-7 33V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package PowerDI 323 Tape & Reel (TR) PowerDITM 323 PowerDI 323
VZ 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data