DIODES Incorporated Schottky 100V 5A Diode and Rectifier PDS5100Q-13D

Description
DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: PDS5100Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS5100Q-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: PDS5100Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS5100Q-13D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-PDS5100Q-13D
Schottky 100V 5A Diode and Rectifier 280-PDS5100Q-13D
DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: PDS5100Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS5100Q-13D can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: PDS5100Q-13D from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS5100Q-13D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PDS5100Q-13D - 888832-PDS5100Q-13D - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PDS5100Q-13D
888832-PDS5100Q-13D
Diodes, Rectifiers - Single - PDS5100Q-13D 888832-PDS5100Q-13D
Manufacturer: Diodes Incorporated Win Source Part Number: 888832-PDS5100Q-13D Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 5A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: PDS5100 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 888832-PDS5100Q-13D
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 5A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDS5100
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - 31-PDS5100Q-13DTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Diode Schottky 100V 5A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - 31-PDS5100Q-13DDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A POWERDI 5

DIODE SCHOTTKY 100V 5A POWERDI 5

Buy Now Datasheet
Single Diodes - 31-PDS5100Q-13DCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 100V 5A POWERDI5

DIODE SCHOTTKY 100V 5A POWERDI5

Buy Now Datasheet
Single Diodes - PDS5100Q-13D - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PDS5100Q-13D
Single Diodes PDS5100Q-13D
DIODE SCHOTTKY 100V 5A POWERDI5

DIODE SCHOTTKY 100V 5A POWERDI5

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PDS5100Q-13D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PDS5100Q-13D
Discrete Semiconductor Products - Diodes - Rectifiers PDS5100Q-13D
DIODE SCHOTTKY 100V 5A POWERDI5

DIODE SCHOTTKY 100V 5A POWERDI5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-PDS5100Q-13D 888832-PDS5100Q-13D 31-PDS5100Q-13DTR-ND PDS5100Q-13D PDS5100Q-13D
Product Name Schottky 100V 5A Diode and Rectifier Diodes, Rectifiers - Single - PDS5100Q-13D Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PowerDI™ 5 PowerDI™ 5
Unlock Full Specs
to access all available technical data