DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 255 256 257 258 259 260 261 262 263 264 265 266 267 270 280 290 300 310 320 350 400 417
Product Name Notes
16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
16.7V Clamp 35.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
16.7V Clamp 36.5A Ipp Tvs Diode Surface Mount SMB
16.7V Clamp 36A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
16.7V Clamp 36A Ipp Tvs Diode Surface Mount SMB
16.7V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
17.54V Clamp 36.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
179V Clamp 3.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
179V Clamp 3.3A Ipp Tvs Diode Surface Mount SMB
179V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
179V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
179V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
179V Clamp 3.4A Ipp Tvs Diode Surface Mount SMB
179V Clamp 3.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.2V Clamp 33.5A Ipp Tvs Diode Surface Mount SMB
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMB
18.2V Clamp 34A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
187.95V Clamp 3.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
19.11V Clamp 33.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
207V Clamp 2.9A Ipp Tvs Diode Surface Mount SMB
207V Clamp 3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.2V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.2V Clamp 28.8A Ipp Tvs Diode Surface Mount SMB
21.2V Clamp 28A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
21.2V Clamp 28A Ipp Tvs Diode Surface Mount SMB
21.2V Clamp 29A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
217.35V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
219V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
219V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
219V Clamp 2.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
219V Clamp 2.7A Ipp Tvs Diode Surface Mount SMB
219V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
219V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
219V Clamp 2.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
219V Clamp 2.8A Ipp Tvs Diode Surface Mount SMB
22.26V Clamp 28.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
22.5V Clamp 26.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount SMB
22.5V Clamp 27A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
22.5V Clamp 27A Ipp Tvs Diode Surface Mount SMB
22.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
229.95V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
23.63V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W 12.8V SMD TRANSIENT VOLTAGE
TVS DIODE 10.2VWM 16.7V DO214AA
TVS DIODE 10.2VWM 16.7VC SMB
TVS DIODE 10.5VWM 19VC DO214AA
TVS DIODE 102VWM 165VC DO214AA
TVS DIODE 105VWM 187VC DO214AA
TVS DIODE 11.1VWM 18.2V DO214AA
TVS DIODE 111VWM 179VC DO214AA
TVS DIODE 12.1VWM 22VC DO214AA
TVS DIODE 12.8VWM 21.2V DO214AA
TVS DIODE 12.9VWM 23.5V DO214AA
TVS DIODE 121VWM 215VC DO214AA
TVS DIODE 128VWM 207VC DO214AA
TVS DIODE 13.6VWM 22.5V DO214AA
TVS DIODE 13.6VWM 22.5VC SMB
TVS DIODE 130VWM 230VC DO214AA
TVS DIODE 136VWM 219VC DO214AA
TVS DIODE 136VWM 219VC SMB
TVS DIODE 9.72VWM 17.3V DO214AA
TVS DIODE 97.2VWM 173V DO214AA
TVS SURF MT DO214AA T&R
TVS ZENER BIDIRECT 600W 12V SMB
TVS ZENER UNIDIR 600W 160V SMB

<< Prev Next >>