DIODE SCHOTTKY 100V 5A POWERDI5 Product overview: PDS5100HQ-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS5100HQ-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087151-PDS5100HQ-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 710mV @ 5A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Diode Schottky 100V 5A Surface Mount PowerDI™ 5
Diode Schottky 100V 5A Surface Mount PowerDI™ 5
Diode Schottky 100V 5A Surface Mount PowerDI™ 5
SCHOTTKY RECT, SINGLE, 100V, POWERDI 5; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):5A; Diode Configuration:Single
DIODE SCHOTTKY 100V 5A POWERDI5
DIODE SCHOTTKY 100V 5A POWERDI5
Schottky Diodes & Rectifiers 5A HV Schottky 100Vr 5.0A 0.71
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-PDS5100HQ-13 | 1087151-PDS5100HQ-13 | PDS5100HQ-13DIDKR-ND | 07AH4467 | PDS5100HQ-13 | PDS5100HQ-13 | PDS5100HQ-13 |
| Product Name | Schottky 100V 5A Diode and Rectifier | Diodes, Rectifiers - Single - PDS5100HQ-13 | Single Diodes | Schottky Rect, Single, 100V, Powerdi 5; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | PowerDI 5 | PowerDI 5 | PowerDI™ 5 | POWERDI-5 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |