DIODES Incorporated 9.1V Zener Diode PD3Z284C9V1-7

Description
DIODE ZENER 9.1V POWERDI323 Product overview: PD3Z284C9V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C9V1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 9.1V POWERDI323 Product overview: PD3Z284C9V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C9V1-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V Zener Diode - 287-PD3Z284C9V1-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V Zener Diode
287-PD3Z284C9V1-7
9.1V Zener Diode 287-PD3Z284C9V1-7
DIODE ZENER 9.1V POWERDI323 Product overview: PD3Z284C9V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C9V1-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V POWERDI323 Product overview: PD3Z284C9V1-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C9V1-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PD3Z284C9V1-7 - 026627-PD3Z284C9V1-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C9V1-7
026627-PD3Z284C9V1-7
Diodes - Zener - Single - PD3Z284C9V1-7 026627-PD3Z284C9V1-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026627-PD3Z284C9V1-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026627-PD3Z284C9V1-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 31-PD3Z284C9V1-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C9V1-7TR-ND
Single Zener Diodes 31-PD3Z284C9V1-7TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C9V1-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C9V1-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C9V1-7
DIODE ZENER 9.1V POWERDI323

DIODE ZENER 9.1V POWERDI323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C9V1-7
Zener Diodes PD3Z284C9V1-7
Zener Diodes 500MW 9.1V

Zener Diodes 500MW 9.1V

Buy Now Datasheet
Single Zener Diodes - PD3Z284C9V1-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
PD3Z284C9V1-7
Single Zener Diodes PD3Z284C9V1-7
DIODE ZENER 9.1V POWERDI323

DIODE ZENER 9.1V POWERDI323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-PD3Z284C9V1-7 026627-PD3Z284C9V1-7 31-PD3Z284C9V1-7TR-ND PD3Z284C9V1-7 PD3Z284C9V1-7 PD3Z284C9V1-7
Product Name 9.1V Zener Diode Diodes - Zener - Single - PD3Z284C9V1-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) PowerDI 323 PowerDITM 323 PowerDI 323-2 PowerDI™ 323
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data