DIODES Incorporated Single Diodes PD3S130HQ-7

Description
DIODE SCHOTTKY 30V 1A PWRDI323
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 1A PWRDI323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-PD3S130HQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-PD3S130HQ-7CT-ND
Single Diodes 31-PD3S130HQ-7CT-ND
DIODE SCHOTTKY 30V 1A PWRDI323

DIODE SCHOTTKY 30V 1A PWRDI323

Buy Now Datasheet
Single Diodes - 31-PD3S130HQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-PD3S130HQ-7TR-ND
Single Diodes 31-PD3S130HQ-7TR-ND
Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Diode Schottky 30V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - 31-PD3S130HQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTK 30V 1A POWERDI 323

DIODE SCHOTTK 30V 1A POWERDI 323

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-PD3S130HQ-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-PD3S130HQ-7
Schottky 30V 1A Diode and Rectifier 280-PD3S130HQ-7
DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130HQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130HQ-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A PWRDI323 Product overview: PD3S130HQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S130HQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PD3S130HQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD3S130HQ-7
Discrete Semiconductor Products - Diodes - Rectifiers PD3S130HQ-7
DIODE SCHOTTKY 30V 1A PWRDI323

DIODE SCHOTTKY 30V 1A PWRDI323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PD3S130HQ-7
Schottky Diodes & Rectifiers PD3S130HQ-7
Schottky Diodes & Rectifiers 30Vr 1.0A SBR 0.45Vf 21Vr 22Ifsm

Schottky Diodes & Rectifiers 30Vr 1.0A SBR 0.45Vf 21Vr 22Ifsm

Buy Now Datasheet
Single Diodes - PD3S130HQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PD3S130HQ-7
Single Diodes PD3S130HQ-7
DIODE SCHOTTKY 30V 1A PWRDI323

DIODE SCHOTTKY 30V 1A PWRDI323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 31-PD3S130HQ-7CT-ND 280-PD3S130HQ-7 PD3S130HQ-7 PD3S130HQ-7 PD3S130HQ-7
Product Name Single Diodes Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data