Diode Schottky 200V 3A Surface Mount PowerDI™ 5
Diode Schottky 200V 3A Surface Mount PowerDI™ 5
Diode Schottky 200V 3A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 200V 3A POWERDI5 Product overview: PDS3200-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3200-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 111729-PDS3200-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Family Name: PDS3200
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): CTLSH4-200M364 TR13; SVC4200V T/R13; CTLSH4-200M364;
Introduction Date: October 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
SCHOTTKY DIODE, 3A, 200V, PowerDI-5; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single
DIODE SCHOTTKY 200V 3A POWERDI5
DIODE SCHOTTKY 200V 3A POWERDI5
Schottky Diodes & Rectifiers 3.0A 200V LFF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | PDS3200DITR-ND | 280-PDS3200-13 | 111729-PDS3200-13 | 25R4899 | PDS3200-13 | PDS3200-13 | PDS3200-13 |
| Product Name | Single Diodes | Schottky 200V 3A Diode and Rectifier | Diodes, Rectifiers - Single - PDS3200-13 | Schottky Diode, 3A, 200V, Powerdi-5; Repetitive Peak Reverse Voltage Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | PowerDI 5 | SMD | PowerDI™ 5 | POWERDI-5 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |