DIODES Incorporated Diodes, Rectifiers - Single - PD3R1600-7 PD3R1600-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087108-PD3R1600-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 530ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PowerDI 323 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1087108-PD3R1600-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 530ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PowerDI 323 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PD3R1600-7 - 1087108-PD3R1600-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PD3R1600-7
1087108-PD3R1600-7
Diodes, Rectifiers - Single - PD3R1600-7 1087108-PD3R1600-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1087108-PD3R1600-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 530ns Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PowerDI 323 Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087108-PD3R1600-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 530ns
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PowerDI 323
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - PD3R1600-7DI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3R1600-7DI-ND
Single Diodes PD3R1600-7DI-ND
Diode Standard 600V 1A Surface Mount PowerDI™ 323

Diode Standard 600V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
600V 1A Diode and Rectifier - 280-PD3R1600-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-PD3R1600-7
600V 1A Diode and Rectifier 280-PD3R1600-7
DIODE GP 600V 1A POWERDI323 Product overview: PD3R1600-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3R1600-7 can be used for catalog matching and distributor lookup.

DIODE GP 600V 1A POWERDI323 Product overview: PD3R1600-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3R1600-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PD3R1600-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD3R1600-7
Discrete Semiconductor Products - Diodes - Rectifiers PD3R1600-7
DIODE GP 600V 1A POWERDI323

DIODE GP 600V 1A POWERDI323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 1087108-PD3R1600-7 PD3R1600-7DI-ND 280-PD3R1600-7 PD3R1600-7
Product Name Diodes, Rectifiers - Single - PD3R1600-7 Single Diodes 600V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 600 volts
IR 1.00E-3 mA
trr 530 ns
Unlock Full Specs
to access all available technical data