DIODES Incorporated Single Zener Diodes PD3Z284C22-7

Description
Zener Diode
Request a Quote Datasheet
Description
Zener Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-PD3Z284C22-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-PD3Z284C22-7TR-ND
Single Zener Diodes 31-PD3Z284C22-7TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
22V 500MW Zener Diode - 287-PD3Z284C22-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 500MW Zener Diode
287-PD3Z284C22-7
22V 500MW Zener Diode 287-PD3Z284C22-7
DIODE ZENER 22V 500MW POWERDI323 Product overview: PD3Z284C22-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C22-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 500MW POWERDI323 Product overview: PD3Z284C22-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-PD3Z284C22-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - PD3Z284C22-7 - 104744-PD3Z284C22-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - PD3Z284C22-7
104744-PD3Z284C22-7
Diodes - Zener - Single - PD3Z284C22-7 104744-PD3Z284C22-7
Manufacturer: Diodes Incorporated Win Source Part Number: 104744-PD3Z284C22-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Current - Reverse Leakage @ Vr: 100nA @ 15.4V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: PowerDI 323 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 104744-PD3Z284C22-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Current - Reverse Leakage @ Vr: 100nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: PowerDI 323
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
PD3Z284C22-7
Zener Diodes PD3Z284C22-7
Zener Diodes 22V 500mW

Zener Diodes 22V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - PD3Z284C22-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
PD3Z284C22-7
Discrete Semiconductor Products - Diodes - Zener PD3Z284C22-7
DIODE ZENER 22V 500MW POWERDI323

DIODE ZENER 22V 500MW POWERDI323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-PD3Z284C22-7TR-ND 287-PD3Z284C22-7 104744-PD3Z284C22-7 PD3Z284C22-7 PD3Z284C22-7
Product Name Single Zener Diodes 22V 500MW Zener Diode Diodes - Zener - Single - PD3Z284C22-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) PowerDI 323 PowerDI 323 PowerDITM 323
RoHS Compliant RoHS
VZ 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data