Diode Schottky 60V 1A Surface Mount PowerDI™ 323
Diode Schottky 60V 1A Surface Mount PowerDI™ 323
Diode Schottky 60V 1A Surface Mount PowerDI™ 323
DIODE SCHOTTKY 60V 1A PWRDI323 Product overview: PD3S160-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S160-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 026608-PD3S160-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 640mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 60V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: PD3S160
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 323
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBR1060HEWS T/R13; MBR1060HEWS T/R7; MSS1P6-HM3/89A;
Introduction Date: August 15, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 60V 1A PWRDI323
DIODE SCHOTTKY 60V 1A PWRDI323
SCHOTTKY RECTIFIER, 1A, 150V, POWERDI323; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single
60V 640mV@1A 1A Power-DI-323 Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers 1.0A 60V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | PD3S160DITR-ND | 280-PD3S160-7 | 026608-PD3S160-7 | PD3S160-7 | PD3S160-7 | 12T2224 | PD3S160-7 | PD3S160-7 |
| Product Name | Single Diodes | Schottky 60V 1A Diode and Rectifier | Diodes, Rectifiers - Single - PD3S160-7 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Rectifier, 1A, 150V, Powerdi323; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Tape & Reel (TR) | PowerDI 323 | PowerDI™ 323 | SMD | POWERDI-323 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |