Diode Standard 400V 5A Surface Mount PowerDI™ 5
Diode Standard 400V 5A Surface Mount PowerDI™ 5
Diode Standard 400V 5A Surface Mount PowerDI™ 5
DIODE GEN PURP 400V 5A POWERDI5 Product overview: PDU540-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDU540-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087243-PDU540-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.185V @ 5A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 400V 5A POWERDI5
Rectifiers RECTIFIER ULTRAFAST PWRDI 5 5.0A 400V
1.25V@8A 35ns Single 5A 400V Power-DI-5 Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 400V 5A POWERDI5
ULTRAFAST DIODE, 5A, 400V,; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | General Purpose Diodes | Diodes |
| Product Number | PDU540DICT-ND | 280-PDU540-13 | 1087243-PDU540-13 | PDU540-13 | PDU540-13 | PDU540-13 | PDU540-13 | 25R4912 |
| Product Name | Single Diodes | 400V 5A Diode and Rectifier | Diodes, Rectifiers - Single - PDU540-13 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diodes >> Fast recovery/high efficiency diode | Single Diodes | Ultrafast Diode, 5A, 400V,; Repetitive Peak Reverse Voltage Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 150 C (-85 to 302 F) | ||||
| Package | Tape & Reel (TR) | PowerDI 5 | PowerDI™ 5 | |||||
| RoHS Compliant | RoHS | RoHS | ||||||
| Diode Type | Standard | |||||||
| VF | 1.19 volts | 1.19 volts | 1.25 volts | 1.19 volts | 1.19 volts |