DIODES Incorporated Schottky 100V 3A Diode and Rectifier PDS3100Q-13

Description
DIODE SCHOTTKY 100V 3A POWERDI5 Product overview: PDS3100Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3100Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 100V 3A POWERDI5 Product overview: PDS3100Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3100Q-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-PDS3100Q-13
Schottky 100V 3A Diode and Rectifier 280-PDS3100Q-13
DIODE SCHOTTKY 100V 3A POWERDI5 Product overview: PDS3100Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3100Q-13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 3A POWERDI5 Product overview: PDS3100Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS3100Q-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - PDS3100Q-13 - 888827-PDS3100Q-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PDS3100Q-13
888827-PDS3100Q-13
Diodes, Rectifiers - Single - PDS3100Q-13 888827-PDS3100Q-13
Manufacturer: Diodes Incorporated Win Source Part Number: 888827-PDS3100Q-13 Series: Automotive, AEC-Q101 Features: Diode Schottky 100 V 3A Surface Mount PowerDI™ 5 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: PowerDI™ 5 Package: Reel - TR Mounting: Surface Mount Family Name: PDS3100 Categories: Discrete Semiconductor Products Case / Package: PowerDI™ 5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: PDS3100Q-13DITR, PDS3100Q-13DIDKR, PDS3100Q-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 888827-PDS3100Q-13
Series: Automotive, AEC-Q101
Features: Diode Schottky 100 V 3A Surface Mount PowerDI™ 5
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: PowerDI™ 5
Package: Reel - TR
Mounting: Surface Mount
Family Name: PDS3100
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: PDS3100Q-13DITR, PDS3100Q-13DIDKR, PDS3100Q-13DICT

Buy Now Datasheet
Single Diodes - PDS3100Q-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS3100Q-13DIDKR-ND
Single Diodes PDS3100Q-13DIDKR-ND
Diode Schottky 100V 3A Surface Mount PowerDI™ 5

Diode Schottky 100V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - PDS3100Q-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS3100Q-13DICT-ND
Single Diodes PDS3100Q-13DICT-ND
Diode Schottky 100V 3A Surface Mount PowerDI™ 5

Diode Schottky 100V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Single Diodes - PDS3100Q-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PDS3100Q-13DITR-ND
Single Diodes PDS3100Q-13DITR-ND
Diode Schottky 100V 3A Surface Mount PowerDI™ 5

Diode Schottky 100V 3A Surface Mount PowerDI™ 5

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PDS3100Q-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PDS3100Q-13
Discrete Semiconductor Products - Diodes - Rectifiers PDS3100Q-13
DIODE SCHOTTKY 100V 3A POWERDI5

DIODE SCHOTTKY 100V 3A POWERDI5

Supplier's Site
Single Diodes - PDS3100Q-13 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PDS3100Q-13
Single Diodes PDS3100Q-13
DIODE SCHOTTKY 100V 3A POWERDI5

DIODE SCHOTTKY 100V 3A POWERDI5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PDS3100Q-13
Schottky Diodes & Rectifiers PDS3100Q-13
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-PDS3100Q-13 888827-PDS3100Q-13 PDS3100Q-13DIDKR-ND PDS3100Q-13 PDS3100Q-13 PDS3100Q-13
Product Name Schottky 100V 3A Diode and Rectifier Diodes, Rectifiers - Single - PDS3100Q-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PowerDI™ 5 PowerDI™ 5 PowerDI5
Unlock Full Specs
to access all available technical data