DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 210 220 230 240 250 256 257 258 259 260 261 262 263 264 265 266 267 268 270 280 290 300 310 320 350 400 417
Product Name Notes
22.5V Clamp 27.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
22.5V Clamp 27A Ipp Tvs Diode Surface Mount SMB
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
234V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
234V Clamp 2.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
234V Clamp 2.6A Ipp Tvs Diode Surface Mount SMB
245.7V Clamp 2.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
246V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
246V Clamp 2.4A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
246V Clamp 2.4A Ipp Tvs Diode Surface Mount SMB
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
246V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
246V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
246V Clamp 2.5A Ipp Tvs Diode Surface Mount SMB
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
25.2V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.2V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
25.2V Clamp 24.2A Ipp Tvs Diode Surface Mount SMB
25.2V Clamp 24A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
25.2V Clamp 24A Ipp Tvs Diode Surface Mount SMB
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
25.5V Clamp 24.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
25.5V Clamp 25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
258.3V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
26.78V Clamp 24.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.7V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB
27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.7V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
27.7V Clamp 22A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
27.7V Clamp 22A Ipp Tvs Diode Surface Mount SMB
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
274V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB
287.7V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
29.09V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.6V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
30.6V Clamp 19.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.6V Clamp 19.7A Ipp Tvs Diode Surface Mount SMB
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
30.6V Clamp 19.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
30.6V Clamp 20A Ipp Tvs Diode Surface Mount SMB
32.13V Clamp 19.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
328V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.8A Ipp Tvs Diode Surface Mount SMB
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
328V Clamp 1.9A Ipp Tvs Diode Surface Mount SMB
344.4V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W 17.1V SMD TRANSIENT VOLTAGE
600W 18.8V SMD TRANSIENT VOLTAGE
TVS DIODE 12.9VWM 23.5V DO214AA
TVS DIODE 13.6VWM 22.5V DO214AA
TVS DIODE 138VWM 244VC DO214AA
TVS DIODE 14.5VWM 26.5V DO214AA
TVS DIODE 145VWM 234VC DO214AA
TVS DIODE 146VWM 258VC DO214AA
TVS DIODE 15.3VWM 25.2V DO214AA
TVS DIODE 15.3VWM 25.5V DO214AA
TVS DIODE 154VWM 246VC DO214AA
TVS DIODE 16.2VWM 29.1V DO214AA
TVS DIODE 162VWM 287VC DO214AA
TVS DIODE 17.1VWM 27.7V DO214AA
TVS DIODE 17.1VWM 27.7VC SMB
TVS DIODE 17.8VWM 31.9V DO214AA
TVS DIODE 171VWM 274VC DO214AA
TVS DIODE 175VWM 342VC DO214AA
TVS DIODE 18.8VWM 30.6V DO214AA
TVS DIODE 180VWM 292VC DO214AA
TVS DIODE 185VWM 328VC DO214AA
TVS SURF MT DO214AA T&R
TVS ZENER BIDIR 600W 18V SMB
TVS ZENER UNIDIR 600W 200V SMB
TVS ZENER UNIDIR 600W 20V SMB
TVS, SMB, 150C, 600W, 170V, B
TVS, SMB, 150C, 600W, 170V, U

<< Prev Next >>