For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
777V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ540C | P6SMBJ540C-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ540C | TVS Diodes |
| RoHS Compliant | RoHS | |
| VR | 459 volts | |
| VBR | 486 to 594 volts | 486 volts |
| PD | 600000 milliwatts | |
| Configuration | Single |