DIODE SCHOTTKY 40V 10A POWERDI5 Product overview: PDS1040-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS1040-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 026631-PDS1040-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 10A
Current - Reverse Leakage @ Vr: 700μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: PDS1040
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PDS1040Q-13; SS10P4-E3/86A; CTLSH10-40M364; SS10P4HM3/86A;
Introduction Date: November 23, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Diode Schottky 40V 10A Surface Mount PowerDI™ 5
Diode Schottky 40V 10A Surface Mount PowerDI™ 5
Diode Schottky 40V 10A Surface Mount PowerDI™ 5
40V 510mV@10A 10A Power-DI-5 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY DIODE, 10A, 40V, PowerDI-5; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Single
DIODE SCHOTTKY 40V 10A POWERDI5
Schottky Diodes & Rectifiers 10A 40V LFF
DIODE SCHOTTKY 40V 10A POWERDI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-PDS1040-13 | 026631-PDS1040-13 | PDS1040DIDKR-ND | PDS1040-13 | 25R4894 | PDS1040-13 | PDS1040-13 | PDS1040-13 |
| Product Name | Schottky 40V 10A Diode and Rectifier | Diodes, Rectifiers - Single - PDS1040-13 | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diode, 10A, 40V, Powerdi-5; Repetitive Peak Reverse Voltage Diodes Inc. | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | PowerDI 5 | SMD | PowerDI™ 5 | POWERDI-5 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active |