For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
760V Clamp 800mA Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 495VWM 760VC DO214AA
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMBJ550CA | P6SMBJ550CALFTR-ND | P6SMBJ550CA |
| Product Name | Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ550CA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VR | 495 volts | ||
| VBR | 522 to 578 volts | 522 volts | 522 volts |
| PD | 600000 milliwatts | ||
| Configuration | Single |