Diode Schottky 60V 1A Surface Mount PowerDI™ 323
Diode Schottky 60V 1A Surface Mount PowerDI™ 323
Diode Schottky 60V 1A Surface Mount PowerDI™ 323
DIODE SCHOTTKY 60V 1A PWRDI323 Product overview: PD3S160Q-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S160Q-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1325197-PD3S160Q-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 640 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Capacitance @ Vr, F: 38pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: PowerDI™ 323
Case / Package: PowerDI™ 323
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: PD3S160Q-7DITR,PD3S1
Base Product Number: PD3S160
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 60V 1A PWRDI323
DIODE SCHOTTKY 60V 1A PWRDI323
Schottky Diodes & Rectifiers 1.0A Schottky Rec 60Vrrm 42Vr 22A Ifsm
SCHOTTKY RECT, SINGLE, 60V, POWERDI 323; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | PD3S160Q-7DIDKR-ND | 280-PD3S160Q-7 | 1325197-PD3S160Q-7 | PD3S160Q-7 | PD3S160Q-7 | PD3S160Q-7 | 07AH4470 |
| Product Name | Single Diodes | Schottky 60V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Schottky Rect, Single, 60V, Powerdi 323; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | Tape & Reel (TR) | PowerDI™ 323 | PowerDI™ 323 | POWERDI323-3 | PowerDI 323 | ||
| RoHS Compliant | RoHS | RoHS | RoHS |