Manufacturer: Diodes Incorporated
Win Source Part Number: 1087150-PDS4150Q-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 810mV @ 8A
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 150V 4A POWERDI5 Product overview: PDS4150Q-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PDS4150Q-13 can be used for catalog matching and distributor lookup.
Diode Schottky 150V 4A Surface Mount PowerDI™ 5
Diode Schottky 150V 4A Surface Mount PowerDI™ 5
Diode Schottky 150V 4A Surface Mount PowerDI™ 5
DIODE SCHOTTKY 150V 4A POWERDI5
DIODE SCHOTTKY 150V 4A POWERDI5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1087150-PDS4150Q-13 | 280-PDS4150Q-13 | PDS4150Q-13DICT-ND | PDS4150Q-13 | PDS4150Q-13 |
| Product Name | Diodes, Rectifiers - Single - PDS4150Q-13 | Schottky 150V 4A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active |