Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ56A P6SMBJ56A

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ56A - P6SMBJ56A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ56A
P6SMBJ56A
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ56A P6SMBJ56A
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
Singapore, Singapore
SMD 600W 56V TVS Protection Diode
144-P6SMBJ56A
SMD 600W 56V TVS Protection Diode 144-P6SMBJ56A
TVS Diode, 600W, 56V DC, Unidirectional, DO-214AA, SMD Product overview: P6SMBJ56A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 56V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 56V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ56A can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 56V DC, Unidirectional, DO-214AA, SMD Product overview: P6SMBJ56A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 56V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 56V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ56A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6SMBJ56ALFTR-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

77V Clamp 7.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS - TVS - Diodes - P6SMBJ56A - 1086090-P6SMBJ56A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ56A
1086090-P6SMBJ56A
TVS - TVS - Diodes - P6SMBJ56A 1086090-P6SMBJ56A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1086090-P6SMBJ56A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 47.8V Minimum Breakdown Voltage: 53.2V Max Clamping Voltage: 77V Peak Pulse Current(Ippm): 7.9A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1086090-P6SMBJ56A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 47.8V
Minimum Breakdown Voltage: 53.2V
Max Clamping Voltage: 77V
Peak Pulse Current(Ippm): 7.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ56A 144-P6SMBJ56A P6SMBJ56ALFTR-ND 1086090-P6SMBJ56A
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ56A SMD 600W 56V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - P6SMBJ56A
RoHS Compliant RoHS RoHS
VR 47.8 volts
VBR 53.2 to 58.8 volts 53.2 volts 53.2 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data