8V Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
8V Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
8V Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Unidirectional TVS Diode Array, 6.2V Breakdown, 30pF, SOT-23-3 Product overview: PACDN042Y3R from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.2V, 30pF, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.2V, 30pF, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PACDN042Y3R can be used for catalog matching and distributor lookup.
TVS DIODE 5.5VWM 8VC SOT23-3
ESD PROTECTION DIODE, 6.1V, 0.225W/SOT23; Clamping Voltage Vc Max:8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:6.1V; Power Dissipation Pd:225mW; Product Range:PACDN Series RoHS Compliant: Yes
TVS DIODE 5.5VWM 8VC SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PACDN042Y3ROSDKR-ND | 144-PACDN042Y3R | PACDN042Y3R | 90W9362 | PACDN042Y3R |
| Product Name | TVS Diodes | 6.2V 30pF SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Protection Diode, 6.1V, 0.225W/sot23; Clamping Voltage Vc Max Onsemi | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| VC | 8 volts | 8 volts | 8 volts | ||
| VBR | 6.2 volts | 6.2 volts | 6.2 volts |