Vishay Precision Group 4.2A 600V Diode and Rectifier PB3506-E3/45

Description
Bridge Rectifier Diode, 1 Phase, 4.2A, 600V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB3506-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.2A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB3506-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bridge Rectifier Diode, 1 Phase, 4.2A, 600V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB3506-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.2A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB3506-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.2A 600V Diode and Rectifier - 299-PB3506-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.2A 600V Diode and Rectifier
299-PB3506-E3/45
4.2A 600V Diode and Rectifier 299-PB3506-E3/45
Bridge Rectifier Diode, 1 Phase, 4.2A, 600V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB3506-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.2A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB3506-E3/45 can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, 1 Phase, 4.2A, 600V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB3506-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.2A, 600V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB3506-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - PB3506-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
PB3506-E3/45GI-ND
Bridge Rectifiers PB3506-E3/45GI-ND
Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ PB

Bridge Rectifier Single Phase Standard 600V Through Hole isoCINK+™ PB

Buy Now Datasheet
Bridge Rectifiers - PB3506-E3/45 - 791376-PB3506-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - PB3506-E3/45
791376-PB3506-E3/45
Bridge Rectifiers - PB3506-E3/45 791376-PB3506-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791376-PB3506-E3/45 Series: isoCink+ Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, PB Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 600V Family Name: PB3506 Categories: Discrete Semiconductor Products Manufacturer Package: isoCINK+ PB Voltage - Peak Reverse (Maximum): 600V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A Alternative Parts (Cross-Reference): D25XB60; D25XB60-4000; D20XB60-4000; SDA267EUFTX; Introduction Date: September 25, 2009 ECCN: EAR99 Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791376-PB3506-E3/45
Series: isoCink+
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, PB
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 35A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Family Name: PB3506
Categories: Discrete Semiconductor Products
Manufacturer Package: isoCINK+ PB
Voltage - Peak Reverse (Maximum): 600V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 17.5A
Alternative Parts (Cross-Reference): D25XB60; D25XB60-4000; D20XB60-4000; SDA267EUFTX;
Introduction Date: September 25, 2009
ECCN: EAR99
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - PB3506-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
PB3506-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers PB3506-E3/45
BRIDGE RECT 1P 600V 35A PB

BRIDGE RECT 1P 600V 35A PB

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
PB3506-E3/45
Bridge Rectifiers PB3506-E3/45
Bridge Rectifiers 35 Amp 600 Volt Enhanced Power

Bridge Rectifiers 35 Amp 600 Volt Enhanced Power

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-PB3506-E3/45 PB3506-E3/45GI-ND 791376-PB3506-E3/45 PB3506-E3/45 PB3506-E3/45
Product Name 4.2A 600V Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - PB3506-E3/45 Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Package Rail/Tube 4-SIP, PB SIP-4
RoHS Compliant RoHS
IO 35 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N4947 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 250 ns
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - 1PS74SB23-QZ - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Schottky 70V Diode and Rectifier - 286-BAS16WE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
3 suppliers