Bridge Rectifier Single Phase Standard 1kV Through Hole isoCINK+™ PB
Bridge Rectifier Diode, 1 Phase, 4A, 1000V V(RRM), Silicon, ROHS COMPLIANT, PLASTIC, CASE PB, 4 PIN Product overview: PB3010-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-PB3010-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 888575-PB3010-E3/45
Series: isoCink+™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Through Hole isoCINK+™ PB
Package: 4-SIP, PB
Package: Tube
Mounting: Through Hole
Family Name: PB3010
Categories: Discrete Semiconductor Products
Case / Package: isoCINK+™ PB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: PB3010-E3/45-ND, PB3010-E3/45GI
BRIDGE RECT 1P 1KV 30A PB
BRIDGE RECT 1P 1KV 30A PB
Bridge Rectifiers 30A,1KV Enhanced Power Bridge
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | PB3010-E3/45GI-ND | 299-PB3010-E3/45 | 888575-PB3010-E3/45 | PB3010-E3/45 | PB3010-E3/45 | PB3010-E3/45 |
| Product Name | Bridge Rectifiers | 4A 1000V Diode and Rectifier | Bridge Rectifiers - PB3010-E3/45 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SIP, PB | Rail/Tube | SIP-4 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS | |||||
| IO | 30 amps |