DIODES Incorporated Diodes, Rectifiers - Single - PD3S120L-7 PD3S120L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026605-PD3S120L-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A Current - Reverse Leakage @ Vr: 160μA @ 20V Capacitance @ Vr, F: 46pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 026605-PD3S120L-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A Current - Reverse Leakage @ Vr: 160μA @ 20V Capacitance @ Vr, F: 46pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - PD3S120L-7 - 026605-PD3S120L-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - PD3S120L-7
026605-PD3S120L-7
Diodes, Rectifiers - Single - PD3S120L-7 026605-PD3S120L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 026605-PD3S120L-7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A Current - Reverse Leakage @ Vr: 160μA @ 20V Capacitance @ Vr, F: 46pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerDI 323 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026605-PD3S120L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A
Current - Reverse Leakage @ Vr: 160μA @ 20V
Capacitance @ Vr, F: 46pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerDI 323
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 20V 1A Diode and Rectifier - 280-PD3S120L-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-PD3S120L-7
Schottky 20V 1A Diode and Rectifier 280-PD3S120L-7
DIODE SCHOTTKY 20V 1A PWRDI323 Product overview: PD3S120L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S120L-7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A PWRDI323 Product overview: PD3S120L-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-PD3S120L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - PD3S120LDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S120LDITR-ND
Single Diodes PD3S120LDITR-ND
Diode Schottky 20V 1A Surface Mount PowerDI™ 323

Diode Schottky 20V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S120LDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S120LDIDKR-ND
Single Diodes PD3S120LDIDKR-ND
Diode Schottky 20V 1A Surface Mount PowerDI™ 323

Diode Schottky 20V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S120LDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
PD3S120LDICT-ND
Single Diodes PD3S120LDICT-ND
Diode Schottky 20V 1A Surface Mount PowerDI™ 323

Diode Schottky 20V 1A Surface Mount PowerDI™ 323

Buy Now Datasheet
Single Diodes - PD3S120L-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
PD3S120L-7
Single Diodes PD3S120L-7
DIODE SCHOTTKY 20V 1A PWRDI323

DIODE SCHOTTKY 20V 1A PWRDI323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
PD3S120L-7
Schottky Diodes & Rectifiers PD3S120L-7
Schottky Diodes & Rectifiers 1A 20V Low VF

Schottky Diodes & Rectifiers 1A 20V Low VF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - PD3S120L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
PD3S120L-7
Discrete Semiconductor Products - Diodes - Rectifiers PD3S120L-7
DIODE SCHOTTKY 20V 1A PWRDI323

DIODE SCHOTTKY 20V 1A PWRDI323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 026605-PD3S120L-7 280-PD3S120L-7 PD3S120LDITR-ND PD3S120L-7 PD3S120L-7 PD3S120L-7
Product Name Diodes, Rectifiers - Single - PD3S120L-7 Schottky 20V 1A Diode and Rectifier Single Diodes Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5554 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
RF Diodes - BAR6402VH6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-523; SC-79, SOD-523
View Details
7 suppliers