Bourns, Inc. SMD 600MA 100MOHM Inductor and Choke CW201212-22NJ

Description
FIXED IND 22NH 600MA 100MOHM SMD Product overview: CW201212-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-22NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 600MA 100MOHM SMD Product overview: CW201212-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-22NJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600MA 100MOHM Inductor and Choke - 71-CW201212-22NJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 100MOHM Inductor and Choke
71-CW201212-22NJ
SMD 600MA 100MOHM Inductor and Choke 71-CW201212-22NJ
FIXED IND 22NH 600MA 100MOHM SMD Product overview: CW201212-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-22NJ can be used for catalog matching and distributor lookup.

FIXED IND 22NH 600MA 100MOHM SMD Product overview: CW201212-22NJ from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-22NJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CW201212-22NJTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-22NJTR-ND
Fixed Inductors CW201212-22NJTR-ND
22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-22NJDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-22NJDKR-ND
Fixed Inductors CW201212-22NJDKR-ND
22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-22NJCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-22NJCT-ND
Fixed Inductors CW201212-22NJCT-ND
22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

22nH Unshielded Wirewound Inductor 600mA 100mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Multilayer, 22Nh, 0.6A, 0805; Inductance Bourns - 44AC1932 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 22Nh, 0.6A, 0805; Inductance Bourns
44AC1932
Inductor, Multilayer, 22Nh, 0.6A, 0805; Inductance Bourns 44AC1932
INDUCTOR, MULTILAYER, 22NH, 0.6A, 0805; Inductance:22nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 22NH, 0.6A, 0805; Inductance:22nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Hf Inductor, 25.3Nh 500Ma 5% 2.6Ghz, Full Reel; Inductance Bourns - 34C8764 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 25.3Nh 500Ma 5% 2.6Ghz, Full Reel; Inductance Bourns
34C8764
Hf Inductor, 25.3Nh 500Ma 5% 2.6Ghz, Full Reel; Inductance Bourns 34C8764
HF INDUCTOR, 25.3NH 500MA 5% 2.6GHZ, FULL REEL; Inductance:22nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

HF INDUCTOR, 25.3NH 500MA 5% 2.6GHZ, FULL REEL; Inductance:22nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:3.3GHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 22NH 600MA 100 MOHM - 103-CW201212-22NJ - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22NH 600MA 100 MOHM
103-CW201212-22NJ
FIXED IND 22NH 600MA 100 MOHM 103-CW201212-22NJ
FIXED IND 22NH 600MA 100 MOHM

FIXED IND 22NH 600MA 100 MOHM

Supplier's Site
Fixed Inductors - CW201212-22NJ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CW201212-22NJ
Fixed Inductors CW201212-22NJ
FIXED IND 22NH 600MA 100MOHM SMD

FIXED IND 22NH 600MA 100MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CW201212-22NJ CW201212-22NJTR-ND 44AC1932 34C8764 103-CW201212-22NJ CW201212-22NJ
Product Name SMD 600MA 100MOHM Inductor and Choke Fixed Inductors Inductor, Multilayer, 22Nh, 0.6A, 0805; Inductance Bourns Hf Inductor, 25.3Nh 500Ma 5% 2.6Ghz, Full Reel; Inductance Bourns FIXED IND 22NH 600MA 100 MOHM Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Multilayer Wirewound; Drum Core, Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound Ceramic; Ceramic
Inductance Range 0.0220 microH 0.0220 microH 0.0220 microH 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers