Bourns, Inc. Fixed Inductors CW201212-R10J

Description
100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CW201212-R10JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R10JTR-ND
Fixed Inductors CW201212-R10JTR-ND
100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R10JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R10JCT-ND
Fixed Inductors CW201212-R10JCT-ND
100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - CW201212-R10JDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CW201212-R10JDKR-ND
Fixed Inductors CW201212-R10JDKR-ND
100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

100nH Unshielded Wirewound Inductor 400mA 430mOhm 0805 (2012 Metric)

Buy Now Datasheet
400MA 430MOHM Inductor and Choke - 71-CW201212-R10J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MA 430MOHM Inductor and Choke
71-CW201212-R10J
400MA 430MOHM Inductor and Choke 71-CW201212-R10J
FIXED IND 100NH 400MA 430MOHM SM Product overview: CW201212-R10J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R10J can be used for catalog matching and distributor lookup.

FIXED IND 100NH 400MA 430MOHM SM Product overview: CW201212-R10J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CW201212-R10J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multilayer, 100Nh, 0.4A, 0805; Inductance Bourns - 44AC1929 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 100Nh, 0.4A, 0805; Inductance Bourns
44AC1929
Inductor, Multilayer, 100Nh, 0.4A, 0805; Inductance Bourns 44AC1929
INDUCTOR, MULTILAYER, 100NH, 0.4A, 0805; Inductance:100nH; DC Resistance Max:0.43ohm; Self Resonant Frequency Min:1.2GHz; DC Current Rating:400mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 100NH, 0.4A, 0805; Inductance:100nH; DC Resistance Max:0.43ohm; Self Resonant Frequency Min:1.2GHz; DC Current Rating:400mA; Inductor Case Style:0805 [2012 Metric]; Product Range:CW201212 Series RoHS Compliant: Yes

Supplier's Site
Inductor, 100Nh, 0.4A, 0805, Multilayer; Inductance Bourns - 64AH2786 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 0.4A, 0805, Multilayer; Inductance Bourns
64AH2786
Inductor, 100Nh, 0.4A, 0805, Multilayer; Inductance Bourns 64AH2786
INDUCTOR, 100NH, 0.4A, 0805, MULTILAYER; Inductance:100nH; Product Range:CW201212 Series; DC Current Rating:400mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.43ohm; RoHS Compliant: Yes

INDUCTOR, 100NH, 0.4A, 0805, MULTILAYER; Inductance:100nH; Product Range:CW201212 Series; DC Current Rating:400mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.43ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
FIXED IND 100NH 400MA 430 MOHM - 103-CW201212-R10J - Utmel Electronic Limited
Hong Kong, China
FIXED IND 100NH 400MA 430 MOHM
103-CW201212-R10J
FIXED IND 100NH 400MA 430 MOHM 103-CW201212-R10J
FIXED IND 100NH 400MA 430 MOHM

FIXED IND 100NH 400MA 430 MOHM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CW201212-R10JTR-ND 71-CW201212-R10J 44AC1929 103-CW201212-R10J
Product Name Fixed Inductors 400MA 430MOHM Inductor and Choke Inductor, Multilayer, 100Nh, 0.4A, 0805; Inductance Bourns FIXED IND 100NH 400MA 430 MOHM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-103231 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details